nVent Electric Boxes ASR0606030

Description
WALL-MT IP66 1DR SS ENC W PNL
Request a Quote Datasheet
Description
WALL-MT IP66 1DR SS ENC W PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-ASR0606030-ND - DigiKey
Thief River Falls, MN, United States
WALL-MT IP66 1DR SS ENC W PNL

WALL-MT IP66 1DR SS ENC W PNL

Buy Now Datasheet
Enclosure, Hinged, Wall Mount, Ss; Enclosure Type Nvent Hoffman - 84AH4074 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hinged, Wall Mount, Ss; Enclosure Type Nvent Hoffman
84AH4074
Enclosure, Hinged, Wall Mount, Ss; Enclosure Type Nvent Hoffman 84AH4074
ENCLOSURE, HINGED, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:600mm; External Width - Metric:600mm; External Depth - Metric:300mm; IP Rating:IK10, IP66; Body Color:- RoHS Compliant: Yes

ENCLOSURE, HINGED, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:600mm; External Width - Metric:600mm; External Depth - Metric:300mm; IP Rating:IK10, IP66; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-ASR0606030-ND 84AH4074
Product Name Boxes Enclosure, Hinged, Wall Mount, Ss; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel - Stainless Steel - Stainless; Stainless Steel
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details