nVent Electric Boxes ASR0505021

Description
WALL-MT IP66 1DR SS ENC W PNL
Request a Quote Datasheet
Description
WALL-MT IP66 1DR SS ENC W PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-ASR0505021-ND - DigiKey
Thief River Falls, MN, United States
WALL-MT IP66 1DR SS ENC W PNL

WALL-MT IP66 1DR SS ENC W PNL

Buy Now Datasheet
Enclosure, Hinged, Wall Mount, Ss; Enclosure Type Nvent Hoffman - 84AH4068 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hinged, Wall Mount, Ss; Enclosure Type Nvent Hoffman
84AH4068
Enclosure, Hinged, Wall Mount, Ss; Enclosure Type Nvent Hoffman 84AH4068
ENCLOSURE, HINGED, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:500mm; External Width - Metric:500mm; External Depth - Metric:210mm; IP Rating:IK10, IP66; Body Color:- RoHS Compliant: Yes

ENCLOSURE, HINGED, WALL MOUNT, SS; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:500mm; External Width - Metric:500mm; External Depth - Metric:210mm; IP Rating:IK10, IP66; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-ASR0505021-ND 84AH4068
Product Name Boxes Enclosure, Hinged, Wall Mount, Ss; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel - Stainless Steel - Stainless; Stainless Steel
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325356 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details