Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | ASG12X12X8 | 1441-ASG12X12X8-ND |
| Product Name | Screw-Cover, Type 1 | Boxes |
| Length | 12 inch (305 mm) | |
| Width | 12 inch (305 mm) | |
| Depth | 8 inch (203 mm) | |
| Material | Steel | Steel |