nVent Electric Screw-Cover, Type 1 ASE6X6X4NK

Description
Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.
Request a Quote Datasheet
Description
Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw-Cover, Type 1 - ASE6X6X4NK - nVent Electric
St. Louis Park, MN, United States
Screw-Cover, Type 1
ASE6X6X4NK
Screw-Cover, Type 1 ASE6X6X4NK
Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.

Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.

Supplier's Site Datasheet
Boxes - 1441-1363-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Cover Included 5.984"" L x 5.984"" W (152.00mm x 152.00mm) X 4.016"" (102.00mm)"

"Junction Box Metal, Steel Gray Cover Included 5.984"" L x 5.984"" W (152.00mm x 152.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
Enclosure - 20931764 - Radwell International
Willingboro, NJ, United States
Enclosure
20931764
Enclosure 20931764
PULL BOX, 6.00X6.00X4.00, GRAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

PULL BOX, 6.00X6.00X4.00, GRAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 19M8307 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
19M8307
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 19M8307
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ASE6X6X4NK 1441-1363-ND 20931764 19M8307
Product Name Screw-Cover, Type 1 Boxes Enclosure Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 6 inch (152 mm) 6 inch (152 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1 Type 1 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details