nVent Electric Combo Head Screw; Thread Size Imperial Nvent Hoffman AS1032

Description
COMBO HEAD SCREW; Thread Size - Imperial:10-32; Thread Size - Metric:-; Screw Length:15.875mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Combo Head; Product Range:-; Colour:Silver; Material:Steel RoHS Compliant: Yes
Datasheet
Description
COMBO HEAD SCREW; Thread Size - Imperial:10-32; Thread Size - Metric:-; Screw Length:15.875mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Combo Head; Product Range:-; Colour:Silver; Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo Head Screw; Thread Size Imperial Nvent Hoffman - 51M8649 - Newark, An Avnet Company
Chicago, IL, United States
Combo Head Screw; Thread Size Imperial Nvent Hoffman
51M8649
Combo Head Screw; Thread Size Imperial Nvent Hoffman 51M8649
COMBO HEAD SCREW; Thread Size - Imperial:10-32; Thread Size - Metric:-; Screw Length:15.875mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Combo Head; Product Range:-; Colour:Silver; Material:Steel RoHS Compliant: Yes

COMBO HEAD SCREW; Thread Size - Imperial:10-32; Thread Size - Metric:-; Screw Length:15.875mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Combo Head; Product Range:-; Colour:Silver; Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Captive Fasteners
Product Number 51M8649
Product Name Combo Head Screw; Thread Size Imperial Nvent Hoffman
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 12-11-404-12 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Nuts - 525082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Nuts
Panel Thickness 0.0197 to 0.0630 inch (0.5000 to 1.6 mm)
Fastener Length 0.4370 inch (11.1 mm)
View Details
Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details
Captive Screw 6-32 Thread - 8704 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.5000 inch (12.7 mm)
Material Stainless Steel
View Details