nVent HOFFMAN Boxes AN2820PL

Description
ARIA2820 OPQCVRPLLTCH FRP
Request a Quote Datasheet
Description
ARIA2820 OPQCVRPLLTCH FRP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-AN2820PL-ND - DigiKey
Thief River Falls, MN, United States
ARIA2820 OPQCVRPLLTCH FRP

ARIA2820 OPQCVRPLLTCH FRP

Buy Now Datasheet
Enclosure, Junction Box, Polyester Beige; Enclosure Type Nvent Hoffman Vynckier - 73P7118 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polyester Beige; Enclosure Type Nvent Hoffman Vynckier
73P7118
Enclosure, Junction Box, Polyester Beige; Enclosure Type Nvent Hoffman Vynckier 73P7118
ENCLOSURE, JUNCTION BOX, POLYESTER BEIGE; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:735mm; External Width - Metric:535mm; External Depth - Metric:270mm RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYESTER BEIGE; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:735mm; External Width - Metric:535mm; External Depth - Metric:270mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-AN2820PL-ND 73P7118
Product Name Boxes Enclosure, Junction Box, Polyester Beige; Enclosure Type Nvent Hoffman Vynckier
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411U - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers