nVent Electric External Data Pockets, Type 4/4X/12 ADPX4BLG

Description
Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.
Datasheet
Description
Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External Data Pockets, Type 4/4X/12 - ADPX4BLG - nVent Electric
St. Louis Park, MN, United States
External Data Pockets, Type 4/4X/12
ADPX4BLG
External Data Pockets, Type 4/4X/12 ADPX4BLG
Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.

Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.

Supplier's Site Datasheet
Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman - 79K5550 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman
79K5550
Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman 79K5550
ENCLOSURE, DATA POCKET, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:57mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DATA POCKET, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:57mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number ADPX4BLG 79K5550
Product Name External Data Pockets, Type 4/4X/12 Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman
Length 7 inch (178 mm) 6 inch (152 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm)
Depth 2 inch (50.8 mm) 2.24 inch (57 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-501 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details