nVent Electric External Data Pockets, Type 4/4X/12 ADPX4ALG

Description
Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.
Datasheet
Description
Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External Data Pockets, Type 4/4X/12 - ADPX4ALG - nVent Electric
St. Louis Park, MN, United States
External Data Pockets, Type 4/4X/12
ADPX4ALG
External Data Pockets, Type 4/4X/12 ADPX4ALG
Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.

Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.

Supplier's Site Datasheet
Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman - 79K5548 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman
79K5548
Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman 79K5548
ENCLOSURE, DATA POCKET, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:356mm; External Depth - Metric:83mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DATA POCKET, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:356mm; External Depth - Metric:83mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number ADPX4ALG 79K5548
Product Name External Data Pockets, Type 4/4X/12 Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman
Length 15 inch (381 mm) 12 inch (305 mm)
Width 12 inch (305 mm) 14.02 inch (356 mm)
Depth 3 inch (76.2 mm) 3.27 inch (83 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers