nVent Electric External Data Pockets, Type 4/4X/12 ADPX4A

Description
Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.
Datasheet
Description
Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External Data Pockets, Type 4/4X/12 - ADPX4A - nVent Electric
St. Louis Park, MN, United States
External Data Pockets, Type 4/4X/12
ADPX4A
External Data Pockets, Type 4/4X/12 ADPX4A
Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.

Mounted on the exterior of an enclosure, Data Pockets allow access to system documentation without having to open the enclosure door.

Supplier's Site Datasheet
Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman - 79K5547 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman
79K5547
Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman 79K5547
ENCLOSURE, DATA POCKET, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:356mm; External Depth - Metric:83mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DATA POCKET, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:356mm; External Depth - Metric:83mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number ADPX4A 79K5547
Product Name External Data Pockets, Type 4/4X/12 Enclosure, Data Pocket, Steel, Gray; Enclosure Type Nvent Hoffman
Length 15 inch (381 mm) 12 inch (305 mm)
Width 12 inch (305 mm) 14.02 inch (356 mm)
Depth 3 inch (76.2 mm) 3.27 inch (83 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437D - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 10 inch (254 mm)
Width 4 inch (102 mm)
View Details
4 suppliers