nVent Electric Enclosure ADK30A

Description
DRIP SHIELD KIT, FOR TYPE 12 ENCLOSURES/SIZE B, FOR USE ON SINGLE DOOR WALL MOUNT/FLORR MOUNT ENCLOSURES W/CONTINUOUS HINGE, 30 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
DRIP SHIELD KIT, FOR TYPE 12 ENCLOSURES/SIZE B, FOR USE ON SINGLE DOOR WALL MOUNT/FLORR MOUNT ENCLOSURES W/CONTINUOUS HINGE, 30 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 20943120 - Radwell International
Willingboro, NJ, United States
Enclosure
20943120
Enclosure 20943120
DRIP SHIELD KIT, FOR TYPE 12 ENCLOSURES/SIZE B, FOR USE ON SINGLE DOOR WALL MOUNT/FLORR MOUNT ENCLOSURES W/CONTINUOUS HINGE, 30 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

DRIP SHIELD KIT, FOR TYPE 12 ENCLOSURES/SIZE B, FOR USE ON SINGLE DOOR WALL MOUNT/FLORR MOUNT ENCLOSURES W/CONTINUOUS HINGE, 30 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 20943120
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1444455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 6.3 inch (160 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
4 suppliers