nVent HOFFMAN Fan Power Cord; For Use With Nvent Hoffman ACORD2

Description
FAN POWER CORD; For Use With:Hoffman Compact Cooling Fans; Voltage Rating:-; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:1.52m; Product Range:-; Accessory Type:Fan Power Cord; Features:2 Connector RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD; For Use With:Hoffman Compact Cooling Fans; Voltage Rating:-; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:1.52m; Product Range:-; Accessory Type:Fan Power Cord; Features:2 Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Nvent Hoffman - 74C6145 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Nvent Hoffman
74C6145
Fan Power Cord; For Use With Nvent Hoffman 74C6145
FAN POWER CORD; For Use With:Hoffman Compact Cooling Fans; Voltage Rating:-; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:1.52m; Product Range:-; Accessory Type:Fan Power Cord; Features:2 Connector RoHS Compliant: Yes

FAN POWER CORD; For Use With:Hoffman Compact Cooling Fans; Voltage Rating:-; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:1.52m; Product Range:-; Accessory Type:Fan Power Cord; Features:2 Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 74C6145
Product Name Fan Power Cord; For Use With Nvent Hoffman
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N88-50604 Gen 3+ - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6000 SCFM (10198 m³/hr)
Maximum Sound Level 92 dbA
View Details
DC Brushless Fans (BLDC) - Q624-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
2 suppliers