Steel panels are 14 gauge, finished with white polyester powder paint or with a conductive, corrosion-resistant coating. Stainless steel panels are 14 gauge Type 304 and have a commercial #2B finish which is protected on one side with a plastic film. Aluminum panels are 5052-H32 aluminum alloy 0.080-in. (2-mm) thick and protected on one side with a plastic film. Panel mounting hardware is furnished with all enclosures which accept these panels.
| nVent Electric | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | A8P6SS |
| Product Name | Panels for Junction Boxes |
| Material | Steel - Stainless |