nVent Electric Screw-Cover, Type 3R A6R64

Description
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
Request a Quote Datasheet
Description
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw-Cover, Type 3R - A6R64 - nVent Electric
St. Louis Park, MN, United States
Screw-Cover, Type 3R
A6R64
Screw-Cover, Type 3R A6R64
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.

Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.

Supplier's Site Datasheet
Boxes - 1441-1225-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Cover Included 5.984"" L x 4.016"" W (152.00mm x 102.00mm) X 4.016"" (102.00mm)"

"Junction Box Metal, Steel Gray Cover Included 5.984"" L x 4.016"" W (152.00mm x 102.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 06B5838 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
06B5838
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 06B5838
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP32; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A6R64 1441-1225-ND 06B5838
Product Name Screw-Cover, Type 3R Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 6 inch (152 mm) 6 inch (152 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 3R Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1840463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.95 inch (75 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411ZU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 17 inch (432 mm)
Width 5 inch (127 mm)
View Details
4 suppliers