nVent Electric Hinged Cover, Contoured with Quick-Release Latch, Type 12 A664DL

Description
Featuring a quick-release latch, mounting brackets, rounded corners and an attractive finish, this enclosure can be used in applications where panel or cover mounting of controls is desired. Ideal for protecting equipment from indoor contaminants.
Request a Quote Datasheet
Description
Featuring a quick-release latch, mounting brackets, rounded corners and an attractive finish, this enclosure can be used in applications where panel or cover mounting of controls is desired. Ideal for protecting equipment from indoor contaminants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged Cover, Contoured with Quick-Release Latch, Type 12 - A664DL - nVent Electric
St. Louis Park, MN, United States
Hinged Cover, Contoured with Quick-Release Latch, Type 12
A664DL
Hinged Cover, Contoured with Quick-Release Latch, Type 12 A664DL
Featuring a quick-release latch, mounting brackets, rounded corners and an attractive finish, this enclosure can be used in applications where panel or cover mounting of controls is desired. Ideal for protecting equipment from indoor contaminants.

Featuring a quick-release latch, mounting brackets, rounded corners and an attractive finish, this enclosure can be used in applications where panel or cover mounting of controls is desired. Ideal for protecting equipment from indoor contaminants.

Supplier's Site Datasheet
Boxes - 1441-A664DL-ND - DigiKey
Thief River Falls, MN, United States
DL BOX 6.00X6.00X4.00

DL BOX 6.00X6.00X4.00

Buy Now Datasheet
Enclosure - 20960590 - Radwell International
Willingboro, NJ, United States
Enclosure
20960590
Enclosure 20960590
DISCONTINUED BY MANUFACTURER, ENCLOSURE, JUNCTION BOX, GREY, MILD STEEL, RELEASE LATCH CONTOURED TYPE, NEMA TYPE 12. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ENCLOSURE, JUNCTION BOX, GREY, MILD STEEL, RELEASE LATCH CONTOURED TYPE, NEMA TYPE 12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A664DL 1441-A664DL-ND 20960590
Product Name Hinged Cover, Contoured with Quick-Release Latch, Type 12 Boxes Enclosure
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers