nVent Electric Flat and Dome Cover, Contoured, Type 4 A643DSC

Description
An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.
Request a Quote Datasheet
Description
An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat and Dome Cover, Contoured, Type 4 - A643DSC - nVent Electric
St. Louis Park, MN, United States
Flat and Dome Cover, Contoured, Type 4
A643DSC
Flat and Dome Cover, Contoured, Type 4 A643DSC
An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.

An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.

Supplier's Site Datasheet
Boxes - 1441-1214-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Cover Included 5.748"" L x 4.016"" W (146.00mm x 102.00mm) X 2.756"" (70.00mm)"

"Junction Box Metal, Steel Gray Cover Included 5.748"" L x 4.016"" W (146.00mm x 102.00mm) X 2.756"" (70.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 16F255 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
16F255
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 16F255
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:146.1mm; External Width - Metric:102mm; External Depth - Metric:70mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:146.1mm; External Width - Metric:102mm; External Depth - Metric:70mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 20993092 - Radwell International
Willingboro, NJ, United States
Enclosure
20993092
Enclosure 20993092
ENCLOSURE, 5.75 X 4 X 2.75 INCH, GRAY, STEEL, WITH COVER. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, 5.75 X 4 X 2.75 INCH, GRAY, STEEL, WITH COVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A643DSC 1441-1214-ND 16F255 20993092
Product Name Flat and Dome Cover, Contoured, Type 4 Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman Enclosure
Length 6 inch (152 mm) 5.75 inch (146 mm)
Width 4 inch (102 mm) 4.02 inch (102 mm)
Depth 3 inch (76.2 mm) 2.76 inch (70 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402DV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Desktop Enclosures - 584924 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 8.66 inch (220 mm)
Width 6.14 inch (156 mm)
View Details