RS Components, Ltd.
Wall Boxes
1833506
Description
Service Box 250X200X150
Request a Quote
Email Supplier
Description
Service Box 250X200X150
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1833506 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
5.91 inch (150 mm)
|
|
Material
|
Galvanised steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
7.28 inch (185 mm)
Depth
4.11 inch (105 mm)
View Details
Type
Junction Box
Width
23.62 inch (600 mm)
Depth
7.87 inch (200 mm)
View Details
Type
Junction Box
Width
6.34 inch (161 mm)
Depth
4.76 inch (121 mm)
View Details
Shape
Rectangular
Length
4.33 inch (110 mm)
Width
5.91 inch (150 mm)
View Details