nVent Electric Two-Door with 3-Point Latches, Type 4X A62H4812SS6LP3PT

Description
These two-door enclosures provide industry-leading protection for large components or complex mounting configurations in highly-corrosive environments. Three-point latching with the Hoffman POWERGLIDE padlocking handles and a foam-in-place gasket combine convenience with security. They are well-suited for use in petrochemical plants; pulp and paper processing; water treatment facilities; and food, pharmaceutical and packaging applications.
Request a Quote Datasheet
Description
These two-door enclosures provide industry-leading protection for large components or complex mounting configurations in highly-corrosive environments. Three-point latching with the Hoffman POWERGLIDE padlocking handles and a foam-in-place gasket combine convenience with security. They are well-suited for use in petrochemical plants; pulp and paper processing; water treatment facilities; and food, pharmaceutical and packaging applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Door with 3-Point Latches, Type 4X - A62H4812SS6LP3PT - nVent Electric
St. Louis Park, MN, United States
Two-Door with 3-Point Latches, Type 4X
A62H4812SS6LP3PT
Two-Door with 3-Point Latches, Type 4X A62H4812SS6LP3PT
These two-door enclosures provide industry-leading protection for large components or complex mounting configurations in highly-corrosive environments. Three-point latching with the Hoffman POWERGLIDE padlocking handles and a foam-in-place gasket combine convenience with security. They are well-suited for use in petrochemical plants; pulp and paper processing; water treatment facilities; and food, pharmaceutical and packaging applications.

These two-door enclosures provide industry-leading protection for large components or complex mounting configurations in highly-corrosive environments. Three-point latching with the Hoffman POWERGLIDE padlocking handles and a foam-in-place gasket combine convenience with security. They are well-suited for use in petrochemical plants; pulp and paper processing; water treatment facilities; and food, pharmaceutical and packaging applications.

Supplier's Site Datasheet
Boxes - 1441-A62H4812SS6LP3PT-ND - DigiKey
Thief River Falls, MN, United States
TWO-DOOR N4X 316SS WITH HANDLE

TWO-DOOR N4X 316SS WITH HANDLE

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A62H4812SS6LP3PT 1441-A62H4812SS6LP3PT-ND
Product Name Two-Door with 3-Point Latches, Type 4X Boxes
Length 62 inch (1575 mm)
Width 48 inch (1219 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-904-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
3 suppliers
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details