nVent Electric Free-Stand Disconnect Enclosure, Type 1 A60XN2712FSLP

Description
Free-Stand Disconnect Enclosures, Type 1, are an economical way to protect electrical and electronic equipment in applications that do not require extensive environmental protection.
Request a Quote Datasheet
Description
Free-Stand Disconnect Enclosures, Type 1, are an economical way to protect electrical and electronic equipment in applications that do not require extensive environmental protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free-Stand Disconnect Enclosure, Type 1 - A60XN2712FSLP - nVent Electric
St. Louis Park, MN, United States
Free-Stand Disconnect Enclosure, Type 1
A60XN2712FSLP
Free-Stand Disconnect Enclosure, Type 1 A60XN2712FSLP
Free-Stand Disconnect Enclosures, Type 1, are an economical way to protect electrical and electronic equipment in applications that do not require extensive environmental protection.

Free-Stand Disconnect Enclosures, Type 1, are an economical way to protect electrical and electronic equipment in applications that do not require extensive environmental protection.

Supplier's Site Datasheet
Boxes - 1441-A60XN2712FSLP-ND - DigiKey
Thief River Falls, MN, United States
TYP1 LRG FS ENC - DISC

TYP1 LRG FS ENC - DISC

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A60XN2712FSLP 1441-A60XN2712FSLP-ND
Product Name Free-Stand Disconnect Enclosure, Type 1 Boxes
Type Junction Box Junction Box
Length 60 inch (1524 mm)
Width 27 inch (686 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
5 suppliers