Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X
TWO DOOR N4X DISCONNECT ENCL
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A60X6112SSLPN4 | 1441-A60X6112SSLPN4-ND |
| Product Name | Two-Door Stainless Steel Enclosures for Flange-Mounted Disconnects, Type 4X | Boxes |
| Type | Junction Box | Junction Box |
| Length | 60 inch (1524 mm) | |
| Width | 62 inch (1575 mm) |