nVent Electric Low-Profile, One- to Five-Door Disconnect Enclosure, Type 12 A60X2E7818

Description
Available in one- to four-door wall-mount and one- to five-door free-stand models, the larger wall-mount sizes accommodate more components and are ideal for applications with limited floor space. Free-stand enclosures are 48- and 60-in. high to provide a clear line of site above the enclosure.
Request a Quote Datasheet
Description
Available in one- to four-door wall-mount and one- to five-door free-stand models, the larger wall-mount sizes accommodate more components and are ideal for applications with limited floor space. Free-stand enclosures are 48- and 60-in. high to provide a clear line of site above the enclosure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile, One- to Five-Door Disconnect Enclosure, Type 12 - A60X2E7818 - nVent Electric
St. Louis Park, MN, United States
Low-Profile, One- to Five-Door Disconnect Enclosure, Type 12
A60X2E7818
Low-Profile, One- to Five-Door Disconnect Enclosure, Type 12 A60X2E7818
Available in one- to four-door wall-mount and one- to five-door free-stand models, the larger wall-mount sizes accommodate more components and are ideal for applications with limited floor space. Free-stand enclosures are 48- and 60-in. high to provide a clear line of site above the enclosure.

Available in one- to four-door wall-mount and one- to five-door free-stand models, the larger wall-mount sizes accommodate more components and are ideal for applications with limited floor space. Free-stand enclosures are 48- and 60-in. high to provide a clear line of site above the enclosure.

Supplier's Site Datasheet
Boxes - 1441-A60X2E7818-ND - DigiKey
Thief River Falls, MN, United States
TYPE 12 DISC ENC 2DR

TYPE 12 DISC ENC 2DR

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A60X2E7818 1441-A60X2E7818-ND
Product Name Low-Profile, One- to Five-Door Disconnect Enclosure, Type 12 Boxes
Type Junction Box Junction Box
Length 60 inch (1524 mm)
Width 78 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1947501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 6.22 inch (158 mm)
Depth 11.65 inch (296 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
View Details
5 suppliers