nVent Electric Preferred Cutout, Disconnect Enclosure, Type 12 A60SA3810LPPL

Description
These general purpose disconnect enclosures accept major brand disconnect switches and circuit breakers, available with or without the Hoffman-supplied defeater door handle and handle hardware.
Request a Quote Datasheet
Description
These general purpose disconnect enclosures accept major brand disconnect switches and circuit breakers, available with or without the Hoffman-supplied defeater door handle and handle hardware.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preferred Cutout, Disconnect Enclosure, Type 12 - A60SA3810LPPL - nVent Electric
St. Louis Park, MN, United States
Preferred Cutout, Disconnect Enclosure, Type 12
A60SA3810LPPL
Preferred Cutout, Disconnect Enclosure, Type 12 A60SA3810LPPL
These general purpose disconnect enclosures accept major brand disconnect switches and circuit breakers, available with or without the Hoffman-supplied defeater door handle and handle hardware.

These general purpose disconnect enclosures accept major brand disconnect switches and circuit breakers, available with or without the Hoffman-supplied defeater door handle and handle hardware.

Supplier's Site Datasheet
Boxes - 1441-A60SA3810LPPL-ND - DigiKey
Thief River Falls, MN, United States
TYPE 12 SA DISC. ENC. W HANDLE

TYPE 12 SA DISC. ENC. W HANDLE

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A60SA3810LPPL 1441-A60SA3810LPPL-ND
Product Name Preferred Cutout, Disconnect Enclosure, Type 12 Boxes
Type Junction Box Junction Box
Length 60 inch (1524 mm)
Width 37 inch (940 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1840463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.95 inch (75 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers