These general purpose disconnect enclosures accept major brand disconnect switches and circuit breakers, available with or without the Hoffman-supplied defeater door handle and handle hardware.
TYPE 12 SA DISC. ENC. W HANDLE
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A60SA3808LPPL | 1441-A60SA3808LPPL-ND |
| Product Name | Preferred Cutout, Disconnect Enclosure, Type 12 | Boxes |
| Type | Junction Box | Junction Box |
| Length | 60 inch (1524 mm) | |
| Width | 37 inch (940 mm) |