nVent Electric Hinge-Cover, Medium, Type 3R A60R3612HCR

Description
These enclosures have a size range of 16 x 12 x 6-in. to 48 x 36 x 16-in. and meet basic functionality requirements for applications that require protection from rain, sleet, snow or dripping water.
Request a Quote Datasheet
Description
These enclosures have a size range of 16 x 12 x 6-in. to 48 x 36 x 16-in. and meet basic functionality requirements for applications that require protection from rain, sleet, snow or dripping water.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinge-Cover, Medium, Type 3R - A60R3612HCR - nVent Electric
St. Louis Park, MN, United States
Hinge-Cover, Medium, Type 3R
A60R3612HCR
Hinge-Cover, Medium, Type 3R A60R3612HCR
These enclosures have a size range of 16 x 12 x 6-in. to 48 x 36 x 16-in. and meet basic functionality requirements for applications that require protection from rain, sleet, snow or dripping water.

These enclosures have a size range of 16 x 12 x 6-in. to 48 x 36 x 16-in. and meet basic functionality requirements for applications that require protection from rain, sleet, snow or dripping water.

Supplier's Site Datasheet
Boxes - 1441-A60R3612HCR-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 60.00X36.00X12.00

ENCLOSURE 60.00X36.00X12.00

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A60R3612HCR 1441-A60R3612HCR-ND
Product Name Hinge-Cover, Medium, Type 3R Boxes
Length 60 inch (1524 mm)
Width 36 inch (914 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Enclosures For Sensors/IIoT Electronics - EASYTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 0.8700 to 1.02 inch (22.1 to 25.91 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB empty enclosure - flameproof ex d iib h2 enclosures ejb 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details