nVent Electric Disconnect Enclosure with Clamps, Type 4 A60HS3712LP

Description
For disconnect applications in which a clamp-secured door is preferred. Clamps on three sides of the door keep liquid and contaminants out. Preferred cutout accepts major brand disconnect switches and circuit breakers.Furnished with Enclosures1. Bracket welded to door for attaching disconnect door catch (interlock)2. Instructions to locate and install disconnect switches, circuit breakers and operating mechanisms
Request a Quote Datasheet
Description
For disconnect applications in which a clamp-secured door is preferred. Clamps on three sides of the door keep liquid and contaminants out. Preferred cutout accepts major brand disconnect switches and circuit breakers.Furnished with Enclosures1. Bracket welded to door for attaching disconnect door catch (interlock)2. Instructions to locate and install disconnect switches, circuit breakers and operating mechanisms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect Enclosure with Clamps, Type 4 - A60HS3712LP - nVent Electric
St. Louis Park, MN, United States
Disconnect Enclosure with Clamps, Type 4
A60HS3712LP
Disconnect Enclosure with Clamps, Type 4 A60HS3712LP
For disconnect applications in which a clamp-secured door is preferred. Clamps on three sides of the door keep liquid and contaminants out. Preferred cutout accepts major brand disconnect switches and circuit breakers.Furnished with Enclosures1. Bracket welded to door for attaching disconnect door catch (interlock)2. Instructions to locate and install disconnect switches, circuit breakers and operating mechanisms

For disconnect applications in which a clamp-secured door is preferred. Clamps on three sides of the door keep liquid and contaminants out. Preferred cutout accepts major brand disconnect switches and circuit breakers.Furnished with Enclosures1. Bracket welded to door for attaching disconnect door catch (interlock)2. Instructions to locate and install disconnect switches, circuit breakers and operating mechanisms

Supplier's Site Datasheet
Boxes - 1441-A60HS3712LP-ND - DigiKey
Thief River Falls, MN, United States
DISCONNECT ENCL. 60.00X37.38X1

DISCONNECT ENCL. 60.00X37.38X1

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A60HS3712LP 1441-A60HS3712LP-ND
Product Name Disconnect Enclosure with Clamps, Type 4 Boxes
Type Junction Box Junction Box
Length 60 inch (1524 mm)
Width 37 inch (940 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N2202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.06 inch (103 mm)
View Details
4 suppliers