nVent Electric General Purpose Two-Door with Quarter-Turn Latches and Floor Stands, Type 4X A60H4818SSLPQT

Description
This two-door stainless steel enclosure with quarter-turn latches is designed to house electronic controls and components. It provides protection from noncorrosive or mildly corrosive elements in both indoor and outdoor environments. Typical applications are in the food and beverage, packaging, water, petroleum and chemical processing industries.
Request a Quote Datasheet
Description
This two-door stainless steel enclosure with quarter-turn latches is designed to house electronic controls and components. It provides protection from noncorrosive or mildly corrosive elements in both indoor and outdoor environments. Typical applications are in the food and beverage, packaging, water, petroleum and chemical processing industries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Two-Door with Quarter-Turn Latches and Floor Stands, Type 4X - A60H4818SSLPQT - nVent Electric
St. Louis Park, MN, United States
General Purpose Two-Door with Quarter-Turn Latches and Floor Stands, Type 4X
A60H4818SSLPQT
General Purpose Two-Door with Quarter-Turn Latches and Floor Stands, Type 4X A60H4818SSLPQT
This two-door stainless steel enclosure with quarter-turn latches is designed to house electronic controls and components. It provides protection from noncorrosive or mildly corrosive elements in both indoor and outdoor environments. Typical applications are in the food and beverage, packaging, water, petroleum and chemical processing industries.

This two-door stainless steel enclosure with quarter-turn latches is designed to house electronic controls and components. It provides protection from noncorrosive or mildly corrosive elements in both indoor and outdoor environments. Typical applications are in the food and beverage, packaging, water, petroleum and chemical processing industries.

Supplier's Site Datasheet
Boxes - 1441-A60H4818SSLPQT-ND - DigiKey
Thief River Falls, MN, United States
SS TWO DR TYPE 4X ENCLOSURE

SS TWO DR TYPE 4X ENCLOSURE

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A60H4818SSLPQT 1441-A60H4818SSLPQT-ND
Product Name General Purpose Two-Door with Quarter-Turn Latches and Floor Stands, Type 4X Boxes
Length 60 inch (1524 mm)
Width 48 inch (1219 mm)
Depth 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 116-005 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
System enclosure - 850-816/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details