nVent Electric Continuous Hinge with Clamps, Type 4 A60H36CLP

Description
These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.
Request a Quote Datasheet
Description
These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 4 - A60H36CLP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 4
A60H36CLP
Continuous Hinge with Clamps, Type 4 A60H36CLP
These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.

These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.

Supplier's Site Datasheet
Boxes - 1441-A60H36CLP-ND - DigiKey
Thief River Falls, MN, United States
TYPE 4 ENCL. 60.00X36.00X10.00

TYPE 4 ENCL. 60.00X36.00X10.00

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A60H36CLP 1441-A60H36CLP-ND
Product Name Continuous Hinge with Clamps, Type 4 Boxes
Length 60 inch (1524 mm)
Width 36 inch (914 mm)
Depth 10 inch (254 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2382 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details