Lightweight enclosure protects components and controls in corrosive indoor or outdoor environments such as traffic, outside plant, telecommunications and marine environments.
ENCLOSURE 60.00X36.00X12.00
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:1.52m; External Width - Metric:914mm; External Depth - Metric:305mm; IP Rating:IP66; Depth - Imperial:12"RoHS Compliant: Yes
| nVent Electric | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | A60H3612ALLP | 1441-A60H3612ALLP-ND | 06B5861 |
| Product Name | Continuous Hinge with Clamps, Type 4X | Boxes | Enclosure, Wall Mount, Aluminium; Enclosure Type Nvent Hoffman |
| Length | 60 inch (1524 mm) | 59.84 inch (1520 mm) | |
| Width | 36 inch (914 mm) | 35.98 inch (914 mm) | |
| Depth | 12 inch (305 mm) | 12.01 inch (305 mm) | |
| Material | Aluminum | Aluminum | Aluminum; Aluminum |
| NEMA Rating | NEMA Enclosures; Type 4X | Type 3R | NEMA Enclosures |