nVent Electric Continuous Hinge with Quick-Release Latches, Type 12 A606CHQR

Description
A continuous hinge door with quick-release flip latches provides convenient access to enclosed components in a wide variety of applications.
Request a Quote Datasheet
Description
A continuous hinge door with quick-release flip latches provides convenient access to enclosed components in a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Quick-Release Latches, Type 12 - A606CHQR - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Quick-Release Latches, Type 12
A606CHQR
Continuous Hinge with Quick-Release Latches, Type 12 A606CHQR
A continuous hinge door with quick-release flip latches provides convenient access to enclosed components in a wide variety of applications.

A continuous hinge door with quick-release flip latches provides convenient access to enclosed components in a wide variety of applications.

Supplier's Site Datasheet
Boxes - 1441-1209-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 5.984"" L x 5.984"" W (152.00mm x 152.00mm) X 4.016"" (102.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 5.984"" L x 5.984"" W (152.00mm x 152.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
Enclosure - 20966296 - Radwell International
Willingboro, NJ, United States
Enclosure
20966296
Enclosure 20966296
JUNCTION BOX, IP65, NEMA 12, HINGED COVER, QUICK RELESE, 6X6X4INCH, STEEL, WALL MOUNT, GRAY. FREE 2 YEAR RADWELL WARRANTY

JUNCTION BOX, IP65, NEMA 12, HINGED COVER, QUICK RELESE, 6X6X4INCH, STEEL, WALL MOUNT, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A606CHQR 1441-1209-ND 20966296
Product Name Continuous Hinge with Quick-Release Latches, Type 12 Boxes Enclosure
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Steel Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers