nVent Electric Two-Door with Floor Stands, Type 12 A604812LP

Description
Enclosures have gasketed, overlapping doors to keep the elements at bay and floor stands that provide additional height and access for cleaning under the enclosure. Because there is no centerpost, it is simple to install and remove panels.
Request a Quote Datasheet
Description
Enclosures have gasketed, overlapping doors to keep the elements at bay and floor stands that provide additional height and access for cleaning under the enclosure. Because there is no centerpost, it is simple to install and remove panels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Door with Floor Stands, Type 12 - A604812LP - nVent Electric
St. Louis Park, MN, United States
Two-Door with Floor Stands, Type 12
A604812LP
Two-Door with Floor Stands, Type 12 A604812LP
Enclosures have gasketed, overlapping doors to keep the elements at bay and floor stands that provide additional height and access for cleaning under the enclosure. Because there is no centerpost, it is simple to install and remove panels.

Enclosures have gasketed, overlapping doors to keep the elements at bay and floor stands that provide additional height and access for cleaning under the enclosure. Because there is no centerpost, it is simple to install and remove panels.

Supplier's Site Datasheet
Boxes - 1441-A604812LP-ND - DigiKey
Thief River Falls, MN, United States
TYPE 12 ENCL. 60.06X48.06X12.0

TYPE 12 ENCL. 60.06X48.06X12.0

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 06B5921 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
06B5921
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 06B5921
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.53m; External Width - Metric:1221mm; External Depth - Metric:306mm; IP Rating:IP55; NEMA Rating:NEMA 12 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.53m; External Width - Metric:1221mm; External Depth - Metric:306mm; IP Rating:IP55; NEMA Rating:NEMA 12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A604812LP 1441-A604812LP-ND 06B5921
Product Name Two-Door with Floor Stands, Type 12 Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
Length 60 inch (1524 mm) 60.24 inch (1530 mm)
Width 48 inch (1219 mm) 48.07 inch (1221 mm)
Depth 12 inch (305 mm) 12.05 inch (306 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 139-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
EXguard® - exguardr-mobile-gas-detection - BARTEC
Specs
Material Steel - Stainless
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details