nVent Electric Panels for A26 Low-Profile Type 12 Disconnect Enclosures A54P72

Description
Optional panels for low-profile Type 12 enclosures (Bulletin A26) are 10 gauge steel. Finish is white polyester powder paint or a conductive, corrosion-resistant coating. Mounting hardware included with enclosure.
Datasheet
Description
Optional panels for low-profile Type 12 enclosures (Bulletin A26) are 10 gauge steel. Finish is white polyester powder paint or a conductive, corrosion-resistant coating. Mounting hardware included with enclosure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St. Louis Park, MN, United States
Panels for A26 Low-Profile Type 12 Disconnect Enclosures
A54P72
Panels for A26 Low-Profile Type 12 Disconnect Enclosures A54P72
Optional panels for low-profile Type 12 enclosures (Bulletin A26) are 10 gauge steel. Finish is white polyester powder paint or a conductive, corrosion-resistant coating. Mounting hardware included with enclosure.

Optional panels for low-profile Type 12 enclosures (Bulletin A26) are 10 gauge steel. Finish is white polyester powder paint or a conductive, corrosion-resistant coating. Mounting hardware included with enclosure.

Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Industrial Enclosures
Product Number A54P72
Product Name Panels for A26 Low-Profile Type 12 Disconnect Enclosures
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details