nVent Electric Low-Profile, One- to Five-Door Disconnect Enclosure, Type 12 A48X2E7824

Description
Available in one- to four-door wall-mount and one- to five-door free-stand models, the larger wall-mount sizes accommodate more components and are ideal for applications with limited floor space. Free-stand enclosures are 48- and 60-in. high to provide a clear line of site above the enclosure.
Request a Quote Datasheet
Description
Available in one- to four-door wall-mount and one- to five-door free-stand models, the larger wall-mount sizes accommodate more components and are ideal for applications with limited floor space. Free-stand enclosures are 48- and 60-in. high to provide a clear line of site above the enclosure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile, One- to Five-Door Disconnect Enclosure, Type 12 - A48X2E7824 - nVent Electric
St. Louis Park, MN, United States
Low-Profile, One- to Five-Door Disconnect Enclosure, Type 12
A48X2E7824
Low-Profile, One- to Five-Door Disconnect Enclosure, Type 12 A48X2E7824
Available in one- to four-door wall-mount and one- to five-door free-stand models, the larger wall-mount sizes accommodate more components and are ideal for applications with limited floor space. Free-stand enclosures are 48- and 60-in. high to provide a clear line of site above the enclosure.

Available in one- to four-door wall-mount and one- to five-door free-stand models, the larger wall-mount sizes accommodate more components and are ideal for applications with limited floor space. Free-stand enclosures are 48- and 60-in. high to provide a clear line of site above the enclosure.

Supplier's Site Datasheet
Boxes - 1441-A48X2E7824-ND - DigiKey
Thief River Falls, MN, United States
TYPE 12 DISC ENC 2DR

TYPE 12 DISC ENC 2DR

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A48X2E7824 1441-A48X2E7824-ND
Product Name Low-Profile, One- to Five-Door Disconnect Enclosure, Type 12 Boxes
Type Junction Box Junction Box
Length 48 inch (1219 mm)
Width 78 inch (1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBNBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers