Lightweight enclosure protects components and controls in corrosive indoor or outdoor environments such as traffic, outside plant, telecommunications and marine environments.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A48H3608ALLP | 1441-A48H3608ALLP-ND |
| Product Name | Continuous Hinge with Clamps, Type 4X | Boxes |
| Length | 48 inch (1219 mm) | |
| Width | 36 inch (914 mm) | |
| Depth | 8 inch (203 mm) | |
| Material | Aluminum |