nVent Electric Flat and Dome Cover, Contoured, Type 4 A443DSC

Description
An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.
Request a Quote Datasheet
Description
An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat and Dome Cover, Contoured, Type 4 - A443DSC - nVent Electric
St. Louis Park, MN, United States
Flat and Dome Cover, Contoured, Type 4
A443DSC
Flat and Dome Cover, Contoured, Type 4 A443DSC
An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.

An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.

Supplier's Site Datasheet
Boxes - A443DSC - A443DSC - Win Source Electronics
Laguna Hills, CA, United States
Boxes - A443DSC
A443DSC
Boxes - A443DSC A443DSC
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 1011272-A443DSC Color: Gray Features: PCB Supports, Sealing Gasket, Wall Mount Ratings: IP67, NEMA 4,6,12,13, UL-508A Thickness: 16 Gauge Height: 2.756" (70.00mm) Material: Metal, Steel Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 1.4 lbs (635g) Container Type: Junction Box Area (L x W): 14.1" (91cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Hoffman Enclosures, Inc.
Win Source Part Number: 1011272-A443DSC
Color: Gray
Features: PCB Supports, Sealing Gasket, Wall Mount
Ratings: IP67, NEMA 4,6,12,13, UL-508A
Thickness: 16 Gauge
Height: 2.756" (70.00mm)
Material: Metal, Steel
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Weight: 1.4 lbs (635g)
Container Type: Junction Box
Area (L x W): 14.1" (91cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Boxes - 1441-1190-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Cover Included 4.016"" L x 3.504"" W (102.00mm x 89.00mm) X 2.756"" (70.00mm)"

"Junction Box Metal, Steel Gray Cover Included 4.016"" L x 3.504"" W (102.00mm x 89.00mm) X 2.756"" (70.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 06B5764 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
06B5764
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 06B5764
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:88.9mm; External Width - Metric:102mm; External Depth - Metric:70mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:88.9mm; External Width - Metric:102mm; External Depth - Metric:70mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A443DSC A443DSC 1441-1190-ND 06B5764
Product Name Flat and Dome Cover, Contoured, Type 4 Boxes - A443DSC Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 4 inch (102 mm) 3.5 inch (88.9 mm)
Width 4 inch (102 mm) 4.02 inch (102 mm)
Depth 3 inch (76.2 mm) 2.76 inch (70 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
EJB-UL empty enclosure - explosion proof enclosures ejb ul 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details