nVent Electric Boxes A4418RT

Description
TYPE 3R WIRE TROUGH
Request a Quote Datasheet
Description
TYPE 3R WIRE TROUGH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-A4418RT-ND - DigiKey
Thief River Falls, MN, United States
TYPE 3R WIRE TROUGH

TYPE 3R WIRE TROUGH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1441-A4418RT-ND
Product Name Boxes
Type Junction Box
Material Steel
NEMA Rating Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411XU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers