nVent Electric Continuous Hinge with Clamps, Type 4 A42H30BLP

Description
These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.
Request a Quote Datasheet
Description
These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 4 - A42H30BLP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 4
A42H30BLP
Continuous Hinge with Clamps, Type 4 A42H30BLP
These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.

These single-door enclosures feature a hinged door with clamps on three sides to create a secure seal in indoor or outdoor environments. The gray polyester powder finish inside and out provides enhanced corrosion protection in outdoor applications.

Supplier's Site Datasheet
Boxes - 1441-A42H30BLP-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 42.00X30.00X8.00

ENCLOSURE 42.00X30.00X8.00

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A42H30BLP 1441-A42H30BLP-ND
Product Name Continuous Hinge with Clamps, Type 4 Boxes
Length 42 inch (1067 mm)
Width 30 inch (762 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-009-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details