nVent Electric Continuous Hinge with Quarter-Turn Fast Latch, Type 4 A404CHFL

Description
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.
Request a Quote Datasheet
Description
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Quarter-Turn Fast Latch, Type 4 - A404CHFL - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Quarter-Turn Fast Latch, Type 4
A404CHFL
Continuous Hinge with Quarter-Turn Fast Latch, Type 4 A404CHFL
This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.

This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.

Supplier's Site
Boxes - 1441-A404CHFL-ND - DigiKey
Thief River Falls, MN, United States
J BOX TYPE 4 12 FAST LATCH

J BOX TYPE 4 12 FAST LATCH

Buy Now Datasheet
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman - 80K5614 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
80K5614
Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman 80K5614
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A404CHFL 1441-A404CHFL-ND 80K5614
Product Name Continuous Hinge with Quarter-Turn Fast Latch, Type 4 Boxes Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman
Length 4 inch (102 mm) 4 inch (102 mm)
Width 4 inch (102 mm) 4.02 inch (102 mm)
Depth 3 inch (76.2 mm) 2.99 inch (76 mm)
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers