nVent Electric Screw Cover, Contoured, Type 4 A402DSC

Description
With its aesthetic, rounded corners, this enclosure is an economical solution for a broad range of electrical and terminal wiring applications that do not require a back panel.
Request a Quote Datasheet
Description
With its aesthetic, rounded corners, this enclosure is an economical solution for a broad range of electrical and terminal wiring applications that do not require a back panel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Cover, Contoured, Type 4 - A402DSC - nVent Electric
St. Louis Park, MN, United States
Screw Cover, Contoured, Type 4
A402DSC
Screw Cover, Contoured, Type 4 A402DSC
With its aesthetic, rounded corners, this enclosure is an economical solution for a broad range of electrical and terminal wiring applications that do not require a back panel.

With its aesthetic, rounded corners, this enclosure is an economical solution for a broad range of electrical and terminal wiring applications that do not require a back panel.

Supplier's Site Datasheet
Boxes - 1441-1180-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Cover Included 4.016"" L x 2.008"" W (102.00mm x 51.00mm) X 2.008"" (51.00mm)"

"Junction Box Metal, Steel Gray Cover Included 4.016"" L x 2.008"" W (102.00mm x 51.00mm) X 2.008"" (51.00mm)"

Buy Now Datasheet
Enclosure - 20943414 - Radwell International
Willingboro, NJ, United States
Enclosure
20943414
Enclosure 20943414
SCREW COVER JUNCTION BOX, STEEL ENCLOSURE, DSC BOX, 4.00X2.00X2.00. FREE 2 YEAR RADWELL WARRANTY

SCREW COVER JUNCTION BOX, STEEL ENCLOSURE, DSC BOX, 4.00X2.00X2.00. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure -  - Radwell International
Willingboro, NJ, United States
Enclosure
Enclosure
HOFFMAN ENCLOSURES Panel Accessories A402DSC

HOFFMAN ENCLOSURES Panel Accessories A402DSC

Supplier's Site
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 16F254 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
16F254
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 16F254
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:51mm; External Depth - Metric:51mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:51mm; External Depth - Metric:51mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A402DSC 1441-1180-ND 20943414 16F254
Product Name Screw Cover, Contoured, Type 4 Boxes Enclosure Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 4 inch (102 mm) 4 inch (102 mm)
Width 2 inch (50.8 mm) 2.01 inch (51 mm)
Depth 2 inch (50.8 mm) 2.01 inch (51 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Polyester Enclosures - polyKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.14 to 15.74 inch (79.76 to 400 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details