nVent Electric Screw-Cover, Type 3R A36R3612

Description
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
Request a Quote Datasheet
Description
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw-Cover, Type 3R - A36R3612 - nVent Electric
St. Louis Park, MN, United States
Screw-Cover, Type 3R
A36R3612
Screw-Cover, Type 3R A36R3612
Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.

Use this enclosure with or without knockouts in outdoor applications as a wiring or junction box.

Supplier's Site Datasheet
Boxes - 1441-A36R3612-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 36.00X36.00X12.00

ENCLOSURE 36.00X36.00X12.00

Buy Now Datasheet
Screw Cover Pull Box; Enclosure Type Nvent Hoffman - 01J1594 - Newark, An Avnet Company
Chicago, IL, United States
Screw Cover Pull Box; Enclosure Type Nvent Hoffman
01J1594
Screw Cover Pull Box; Enclosure Type Nvent Hoffman 01J1594
Screw Cover Pull Box; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:914mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

Screw Cover Pull Box; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:914mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A36R3612 1441-A36R3612-ND 01J1594
Product Name Screw-Cover, Type 3R Boxes Screw Cover Pull Box; Enclosure Type Nvent Hoffman
Length 36 inch (914 mm) 35.98 inch (914 mm)
Width 36 inch (914 mm) 35.98 inch (914 mm)
Depth 12 inch (305 mm) 12.01 inch (305 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 3R Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 130-507 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers