nVent Electric Medium, Type 1 A36N24ALP

Description
These enclosures have a size range of 16 x 12 x 6-in. to 36 x 30 x 12-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.
Request a Quote
Description
These enclosures have a size range of 16 x 12 x 6-in. to 36 x 30 x 12-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nvent Hoffman wall mount enclosure, part number 92F8656, is constructed from 14 or 12 gauge steel and features a gray polyester powder paint finish, providing durability and corrosion resistance. It is designed for indoor applications that do not require oil or dust-tight enclosures, meeting NEMA/EEMAC Type 1 and IP30 standards. The enclosure dimensions are 36 x 24 x 6.62 inches (914 x 610 x 168 mm), making it suitable for various electrical and industrial applications. It includes butt-hinged doors, collar studs for optional panel mounting, and slotted flush latches, with additional mounting holes on the back for easy installation. Optional accessories such as T-handle latches, keyed cylinder locks, and electrical interlocks are available to enhance functionality.

Datasheet Summary
Powered by GS/AI

The Nvent Hoffman wall mount enclosure, part number 92F8656, is constructed from 14 or 12 gauge steel and features a gray polyester powder paint finish, providing durability and corrosion resistance. It is designed for indoor applications that do not require oil or dust-tight enclosures, meeting NEMA/EEMAC Type 1 and IP30 standards. The enclosure dimensions are 36 x 24 x 6.62 inches (914 x 610 x 168 mm), making it suitable for various electrical and industrial applications. It includes butt-hinged doors, collar studs for optional panel mounting, and slotted flush latches, with additional mounting holes on the back for easy installation. Optional accessories such as T-handle latches, keyed cylinder locks, and electrical interlocks are available to enhance functionality.

Suppliers

Company
Product
Description
Supplier Links
Medium, Type 1 - A36N24ALP - nVent Electric
St. Louis Park, MN, United States
Medium, Type 1
A36N24ALP
Medium, Type 1 A36N24ALP
These enclosures have a size range of 16 x 12 x 6-in. to 36 x 30 x 12-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.

These enclosures have a size range of 16 x 12 x 6-in. to 36 x 30 x 12-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.

Supplier's Site Datasheet
Boxes - 1441-A36N24ALP-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 36.00X24.00X6.62

ENCLOSURE 36.00X24.00X6.62

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 92F8656 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
92F8656
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 92F8656
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:610mm; External Depth - Metric:168mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:610mm; External Depth - Metric:168mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A36N24ALP 1441-A36N24ALP-ND 92F8656
Product Name Medium, Type 1 Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
Length 36 inch (914 mm) 35.98 inch (914 mm)
Width 24 inch (610 mm) 24.02 inch (610 mm)
Depth 7 inch (178 mm) 6.61 inch (168 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1 Type 1 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBNU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers