nVent Electric Disconnect Enclosure with Clamps, Type 4X A36HS3108SS6LP

Description
For disconnect applications in which a clamp-secured door is preferred, this enclosure features clamps on three sides to keep liquids and contaminants from entering and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with Enclosure1. Bracket welded to door for attaching disconnect door catch (interlock)2. Instructions to locate and install disconnect switches, circuit breakers and operating mechanisms
Request a Quote Datasheet
Description
For disconnect applications in which a clamp-secured door is preferred, this enclosure features clamps on three sides to keep liquids and contaminants from entering and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with Enclosure1. Bracket welded to door for attaching disconnect door catch (interlock)2. Instructions to locate and install disconnect switches, circuit breakers and operating mechanisms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect Enclosure with Clamps, Type 4X - A36HS3108SS6LP - nVent Electric
St. Louis Park, MN, United States
Disconnect Enclosure with Clamps, Type 4X
A36HS3108SS6LP
Disconnect Enclosure with Clamps, Type 4X A36HS3108SS6LP
For disconnect applications in which a clamp-secured door is preferred, this enclosure features clamps on three sides to keep liquids and contaminants from entering and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with Enclosure1. Bracket welded to door for attaching disconnect door catch (interlock)2. Instructions to locate and install disconnect switches, circuit breakers and operating mechanisms

For disconnect applications in which a clamp-secured door is preferred, this enclosure features clamps on three sides to keep liquids and contaminants from entering and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with Enclosure1. Bracket welded to door for attaching disconnect door catch (interlock)2. Instructions to locate and install disconnect switches, circuit breakers and operating mechanisms

Supplier's Site Datasheet
Boxes - 1441-A36HS3108SS6LP-ND - DigiKey
Thief River Falls, MN, United States
DISCONNECT ENCL. 36.00X31.38X8

DISCONNECT ENCL. 36.00X31.38X8

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A36HS3108SS6LP 1441-A36HS3108SS6LP-ND
Product Name Disconnect Enclosure with Clamps, Type 4X Boxes
Type Junction Box Junction Box
Length 36 inch (914 mm)
Width 31 inch (787 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
6 suppliers