nVent Electric Boxes A36H30BLP3PT

Description
WALL MOUNT TYPE 4 ENCL W 3PT
Request a Quote Datasheet
Description
WALL MOUNT TYPE 4 ENCL W 3PT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-A36H30BLP3PT-ND - DigiKey
Thief River Falls, MN, United States
WALL MOUNT TYPE 4 ENCL W 3PT

WALL MOUNT TYPE 4 ENCL W 3PT

Buy Now Datasheet
Enclosure, Ip66, Steel, Grey; Enclosure Type Nvent Hoffman - 39Y9678 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Steel, Grey; Enclosure Type Nvent Hoffman
39Y9678
Enclosure, Ip66, Steel, Grey; Enclosure Type Nvent Hoffman 39Y9678
ENCLOSURE, IP66, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:762mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, IP66, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:762mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-A36H30BLP3PT-ND 39Y9678
Product Name Boxes Enclosure, Ip66, Steel, Grey; Enclosure Type Nvent Hoffman
Type Junction Box
Length 35.98 inch (914 mm)
Width 30 inch (762 mm)
Depth 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Stainless Steel Box Latch-Hinged Type - SSM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details