nVent Electric Continuous Hinge Two-Door with 3-Point Latch, Type 12 A364812WFSSLP

Description
For indoor applications requiring stainless steel, enclosure features overlapping doors and a centerpost-free interior for easy panel and component installation. The enclosure is secured by a single key-locking handle and three-point latching.
Request a Quote Datasheet
Description
For indoor applications requiring stainless steel, enclosure features overlapping doors and a centerpost-free interior for easy panel and component installation. The enclosure is secured by a single key-locking handle and three-point latching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge Two-Door with 3-Point Latch, Type 12 - A364812WFSSLP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge Two-Door with 3-Point Latch, Type 12
A364812WFSSLP
Continuous Hinge Two-Door with 3-Point Latch, Type 12 A364812WFSSLP
For indoor applications requiring stainless steel, enclosure features overlapping doors and a centerpost-free interior for easy panel and component installation. The enclosure is secured by a single key-locking handle and three-point latching.

For indoor applications requiring stainless steel, enclosure features overlapping doors and a centerpost-free interior for easy panel and component installation. The enclosure is secured by a single key-locking handle and three-point latching.

Supplier's Site Datasheet
Boxes - 1441-A364812WFSSLP-ND - DigiKey
Thief River Falls, MN, United States
STAINLESS ENCL. 36.00X48.00X12

STAINLESS ENCL. 36.00X48.00X12

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A364812WFSSLP 1441-A364812WFSSLP-ND
Product Name Continuous Hinge Two-Door with 3-Point Latch, Type 12 Boxes
Length 36 inch (914 mm)
Width 48 inch (1219 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details