Available in one- to four-door wall-mount and one- to five-door free-stand models, the larger wall-mount sizes accommodate more components and are ideal for applications with limited floor space. Free-stand enclosures are 48- and 60-in. high to provide a clear line of site above the enclosure.
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A30X1E2808 | 1441-A30X1E2808-ND |
| Product Name | Low-Profile, One- to Five-Door Disconnect Enclosure, Type 12 | Boxes |
| Type | Junction Box | Junction Box |
| Length | 30 inch (762 mm) | |
| Width | 28 inch (711 mm) | |
| Depth | 8 inch (203 mm) |