nVent Electric Medium, Type 1 A30N30BLP

Description
These enclosures have a size range of 16 x 12 x 6-in. to 36 x 30 x 12-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.
Request a Quote Datasheet
Description
These enclosures have a size range of 16 x 12 x 6-in. to 36 x 30 x 12-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium, Type 1 - A30N30BLP - nVent Electric
St. Louis Park, MN, United States
Medium, Type 1
A30N30BLP
Medium, Type 1 A30N30BLP
These enclosures have a size range of 16 x 12 x 6-in. to 36 x 30 x 12-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.

These enclosures have a size range of 16 x 12 x 6-in. to 36 x 30 x 12-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.

Supplier's Site Datasheet
Boxes - 1441-A30N30BLP-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 30.00X30.00X8.62

ENCLOSURE 30.00X30.00X8.62

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A30N30BLP 1441-A30N30BLP-ND
Product Name Medium, Type 1 Boxes
Length 30 inch (762 mm)
Width 30 inch (762 mm)
Depth 9 inch (229 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 10.276 X 11.811 - 70016720 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.29 inch (134 mm)
Width 14.45 inch (367 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 105-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers