These enclosures have a size range of 16 x 12 x 6-in. to 36 x 30 x 12-in. and meet basic functionality requirements for applications that do not require oil- or dust-tight enclosures.
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:219mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes
| nVent Electric | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | A30N24BLP | 1441-A30N24BLP-ND | 19M8383 |
| Product Name | Medium, Type 1 | Boxes | Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman |
| Length | 30 inch (762 mm) | 30 inch (762 mm) | |
| Width | 24 inch (610 mm) | 24.02 inch (610 mm) | |
| Depth | 9 inch (229 mm) | 8.62 inch (219 mm) | |
| Material | Steel | Steel | Steel; Steel |
| NEMA Rating | NEMA Enclosures; Type 1 | Type 1 | NEMA Enclosures |