nVent Electric Continuous Hinge with 3-Point Latch, Type 4X A30H3008SS6LP3PT

Description
These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.
Request a Quote Datasheet
Description
These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with 3-Point Latch, Type 4X - A30H3008SS6LP3PT - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with 3-Point Latch, Type 4X
A30H3008SS6LP3PT
Continuous Hinge with 3-Point Latch, Type 4X A30H3008SS6LP3PT
These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.

These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.

Supplier's Site Datasheet
Boxes - 1441-A30H3008SS6LP3PT-ND - DigiKey
Thief River Falls, MN, United States
316SS WALL MT TYPE 4X 3 PT

316SS WALL MT TYPE 4X 3 PT

Buy Now Datasheet
Enclosure, Wall Mnt, Ss, 30 X 30 X 8; Enclosure Type Nvent Hoffman - 23K2885 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, Ss, 30 X 30 X 8; Enclosure Type Nvent Hoffman
23K2885
Enclosure, Wall Mnt, Ss, 30 X 30 X 8; Enclosure Type Nvent Hoffman 23K2885
ENCLOSURE, WALL MNT, SS, 30" X 30" X 8"; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:762mm; External Width - Metric:762mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes

ENCLOSURE, WALL MNT, SS, 30" X 30" X 8"; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:762mm; External Width - Metric:762mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A30H3008SS6LP3PT 1441-A30H3008SS6LP3PT-ND 23K2885
Product Name Continuous Hinge with 3-Point Latch, Type 4X Boxes Enclosure, Wall Mnt, Ss, 30 X 30 X 8; Enclosure Type Nvent Hoffman
Length 30 inch (762 mm) 30 inch (762 mm)
Width 30 inch (762 mm) 30 inch (762 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel - Stainless Steel - Stainless Steel - Stainless; Stainless Steel
NEMA Rating NEMA Enclosures; Type 4X Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 151-001 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
3 suppliers
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details