nVent Electric Allen-Bradley 1494 Cutout Disconnect Enclosure, Type 12 A30AB2210LP

Description
These enclosures house Allen-Bradley Bulletin 1494F flange-mount disconnect switches and Bulletin 1494D flange-mount operators for circuit breakers.Furnished with Enclosure1. Guide bracket(s) and door catch welded to door2. Locking bar(s) for door hardware3. Spacers and screws to support disconnect to panel4. Instructions to locate and install disconnects
Datasheet
Description
These enclosures house Allen-Bradley Bulletin 1494F flange-mount disconnect switches and Bulletin 1494D flange-mount operators for circuit breakers.Furnished with Enclosure1. Guide bracket(s) and door catch welded to door2. Locking bar(s) for door hardware3. Spacers and screws to support disconnect to panel4. Instructions to locate and install disconnects
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Allen-Bradley 1494 Cutout Disconnect Enclosure, Type 12 - A30AB2210LP - nVent Electric
St. Louis Park, MN, United States
Allen-Bradley 1494 Cutout Disconnect Enclosure, Type 12
A30AB2210LP
Allen-Bradley 1494 Cutout Disconnect Enclosure, Type 12 A30AB2210LP
These enclosures house Allen-Bradley Bulletin 1494F flange-mount disconnect switches and Bulletin 1494D flange-mount operators for circuit breakers.Furnished with Enclosure1. Guide bracket(s) and door catch welded to door2. Locking bar(s) for door hardware3. Spacers and screws to support disconnect to panel4. Instructions to locate and install disconnects

These enclosures house Allen-Bradley Bulletin 1494F flange-mount disconnect switches and Bulletin 1494D flange-mount operators for circuit breakers.Furnished with Enclosure1. Guide bracket(s) and door catch welded to door2. Locking bar(s) for door hardware3. Spacers and screws to support disconnect to panel4. Instructions to locate and install disconnects

Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Industrial Enclosures
Product Number A30AB2210LP
Product Name Allen-Bradley 1494 Cutout Disconnect Enclosure, Type 12
Type Junction Box
Length 30 inch (762 mm)
Width 21 inch (533 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411CU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers