nVent Electric Continuous Hinge Two-Door with 3-Point Latch, Type 12 A306010WFSSLP

Description
For indoor applications requiring stainless steel, enclosure features overlapping doors and a centerpost-free interior for easy panel and component installation. The enclosure is secured by a single key-locking handle and three-point latching.
Request a Quote Datasheet
Description
For indoor applications requiring stainless steel, enclosure features overlapping doors and a centerpost-free interior for easy panel and component installation. The enclosure is secured by a single key-locking handle and three-point latching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge Two-Door with 3-Point Latch, Type 12 - A306010WFSSLP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge Two-Door with 3-Point Latch, Type 12
A306010WFSSLP
Continuous Hinge Two-Door with 3-Point Latch, Type 12 A306010WFSSLP
For indoor applications requiring stainless steel, enclosure features overlapping doors and a centerpost-free interior for easy panel and component installation. The enclosure is secured by a single key-locking handle and three-point latching.

For indoor applications requiring stainless steel, enclosure features overlapping doors and a centerpost-free interior for easy panel and component installation. The enclosure is secured by a single key-locking handle and three-point latching.

Supplier's Site Datasheet
Boxes - 1441-A306010WFSSLP-ND - DigiKey
Thief River Falls, MN, United States
STAINLESS ENCL. 30.00X60.00X10

STAINLESS ENCL. 30.00X60.00X10

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A306010WFSSLP 1441-A306010WFSSLP-ND
Product Name Continuous Hinge Two-Door with 3-Point Latch, Type 12 Boxes
Length 30 inch (762 mm)
Width 60 inch (1524 mm)
Depth 10 inch (254 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details