nVent Electric Continuous Hinge Two-Door with Handle, Type 12 A304210WFLP

Description
Ideal for larger wall-mount applications requiring ease of installation and access to full-width internal panel. Overlapping door design allows easy access in areas with minimal aisle space.
Request a Quote Datasheet
Description
Ideal for larger wall-mount applications requiring ease of installation and access to full-width internal panel. Overlapping door design allows easy access in areas with minimal aisle space.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge Two-Door with Handle, Type 12 - A304210WFLP - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge Two-Door with Handle, Type 12
A304210WFLP
Continuous Hinge Two-Door with Handle, Type 12 A304210WFLP
Ideal for larger wall-mount applications requiring ease of installation and access to full-width internal panel. Overlapping door design allows easy access in areas with minimal aisle space.

Ideal for larger wall-mount applications requiring ease of installation and access to full-width internal panel. Overlapping door design allows easy access in areas with minimal aisle space.

Supplier's Site Datasheet
Boxes - 1441-A304210WFLP-ND - DigiKey
Thief River Falls, MN, United States
TYPE 12 ENCL. 30.00X42.00X10.0

TYPE 12 ENCL. 30.00X42.00X10.0

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A304210WFLP 1441-A304210WFLP-ND
Product Name Continuous Hinge Two-Door with Handle, Type 12 Boxes
Length 30 inch (762 mm)
Width 42 inch (1067 mm)
Depth 10 inch (254 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Raspberry Pi Cases - 8679042 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.17 inch (106 mm)
Width 2.89 inch (73.5 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular; Square
Length 3.11 to 10.55 inch (78.99 to 268 mm)
View Details