nVent Electric Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman A30304SU

Description
PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:762mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:762mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman - 50Y1505 - Newark, An Avnet Company
Chicago, IL, United States
Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman
50Y1505
Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman 50Y1505
PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:762mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

PULL BOX EXTENDER, STEEL, GREY, PAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:762mm; External Depth - Metric:102mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50Y1505
Product Name Pull Box Extender, Steel, Grey, Painted; Enclosure Type Nvent Hoffman
Length 30 inch (762 mm)
Width 30 inch (762 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1601BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers